Intel Corporation Ethernet Interface - WGI210AT S LJXR WGI210AT S LJXR

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969014-WGI210AT S LJXR Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969014-WGI210AT S LJXR Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WGI210AT S LJXR - 969014-WGI210AT S LJXR - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210AT S LJXR
969014-WGI210AT S LJXR
Ethernet Interface - WGI210AT S LJXR 969014-WGI210AT S LJXR
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969014-WGI210AT S LJXR Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 1 Gbps Number of Pins: 64 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969014-WGI210AT S LJXR
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 1 Gbps
Number of Pins: 64
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN EP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 969014-WGI210AT S LJXR
Product Name Ethernet Interface - WGI210AT S LJXR
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.3 V
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP8913ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details