Intel Corporation Ethernet Interface - WG82577LMSLGWR WG82577LMSLGWR

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986768-WG82577LMSLGW R Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 950 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986768-WG82577LMSLGW R Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 950 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WG82577LMSLGWR - 986768-WG82577LMSLGWR - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WG82577LMSLGWR
986768-WG82577LMSLGWR
Ethernet Interface - WG82577LMSLGWR 986768-WG82577LMSLGWR
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986768-WG82577LMSLGW R Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 950 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986768-WG82577LMSLGWR
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Interface: PCIe
Number of Channels: 1
Number of Pins: 48
Number of Transceivers: 2
Categories: Ethernet Interface
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 950 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 986768-WG82577LMSLGWR
Product Name Ethernet Interface - WG82577LMSLGWR
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Quad Interface Transceiver IC - 710-AM26LS31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details