Intel Corporation Ethernet Interface - WG82567LM-SLAVV WG82567LM-SLAVV

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025106-WG82567LM-SL AVV Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Pins: 56 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Alternative Parts (Cross-Reference): WG82583V SLGVD; KSZ9031RNXCA-TR; WG82577LMSLGWSWG8256 7LM S LAVV; WG82567LM/SLAVV; WG82567LMSLAVV; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 980 mV
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025106-WG82567LM-SL AVV Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Pins: 56 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Alternative Parts (Cross-Reference): WG82583V SLGVD; KSZ9031RNXCA-TR; WG82577LMSLGWSWG8256 7LM S LAVV; WG82567LM/SLAVV; WG82567LMSLAVV; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 980 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WG82567LM-SLAVV - 1025106-WG82567LM-SLAVV - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WG82567LM-SLAVV
1025106-WG82567LM-SLAVV
Ethernet Interface - WG82567LM-SLAVV 1025106-WG82567LM-SLAVV
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025106-WG82567LM-SL AVV Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Pins: 56 Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN EP Alternative Parts (Cross-Reference): WG82583V SLGVD; KSZ9031RNXCA-TR; WG82577LMSLGWSWG8256 7LM S LAVV; WG82567LM/SLAVV; WG82567LMSLAVV; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 980 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025106-WG82567LM-SLAVV
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Number of Pins: 56
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN EP
Alternative Parts (Cross-Reference): WG82583V SLGVD; KSZ9031RNXCA-TR; WG82577LMSLGWSWG82567LM S LAVV; WG82567LM/SLAVV; WG82567LMSLAVV;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 980 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1025106-WG82567LM-SLAVV
Product Name Ethernet Interface - WG82567LM-SLAVV
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Data Rate 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Telecom - SI32173-C-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Interface Transceiver IC - 702-PEB2054NV1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tube
View Details
4 suppliers
Interface - CODECs - AD1887JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details