Intel Corporation Interface - Interface - Specialized - WBLXT9785HC.D0 WBLXT9785HC.D0

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999049-WBLXT9785HC.D 0 Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Interface - Specialized Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.63 V Min Supply Voltage: 2.38 V Nominal Supply Current: 835 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999049-WBLXT9785HC.D 0 Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Interface - Specialized Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.63 V Min Supply Voltage: 2.38 V Nominal Supply Current: 835 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - WBLXT9785HC.D0 - 999049-WBLXT9785HC.D0 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - WBLXT9785HC.D0
999049-WBLXT9785HC.D0
Interface - Interface - Specialized - WBLXT9785HC.D0 999049-WBLXT9785HC.D0
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999049-WBLXT9785HC.D 0 Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Data Rate: 100 Mbps Number of Channels: 8 Number of Pins: 208 Categories: Interface - Specialized Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.63 V Min Supply Voltage: 2.38 V Nominal Supply Current: 835 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999049-WBLXT9785HC.D0
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Data Rate: 100 Mbps
Number of Channels: 8
Number of Pins: 208
Categories: Interface - Specialized
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.63 V
Min Supply Voltage: 2.38 V
Nominal Supply Current: 835 mA

Buy Now
Interface Transceiver IC - 754-WBLXT9785HC.D0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-WBLXT9785HC.D0
Interface Transceiver IC 754-WBLXT9785HC.D0
PHY 8-CH 10Mbps/100Mbps 208-Pin PQFP Product overview: WBLXT9785HC.D0 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WBLXT9785HC.D0 can be used for catalog matching and distributor lookup.

PHY 8-CH 10Mbps/100Mbps 208-Pin PQFP Product overview: WBLXT9785HC.D0 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WBLXT9785HC.D0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 999049-WBLXT9785HC.D0 754-WBLXT9785HC.D0
Product Name Interface - Interface - Specialized - WBLXT9785HC.D0 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 2.5 V
Data Rate 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers