Intel Corporation Interface - Interface - Specialized - WBLXT974BHC.A8 WBLXT974BHC.A8

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007860-WBLXT974BHC. A8 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 100 Mbps Number of Channels: 4 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007860-WBLXT974BHC. A8 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 100 Mbps Number of Channels: 4 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - WBLXT974BHC.A8 - 1007860-WBLXT974BHC.A8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - WBLXT974BHC.A8
1007860-WBLXT974BHC.A8
Interface - Interface - Specialized - WBLXT974BHC.A8 1007860-WBLXT974BHC.A8
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007860-WBLXT974BHC. A8 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 100 Mbps Number of Channels: 4 Number of Pins: 160 Categories: Interface - Specialized Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007860-WBLXT974BHC.A8
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 100 Mbps
Number of Channels: 4
Number of Pins: 160
Categories: Interface - Specialized
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now
Interface Transceiver IC - 754-WBLXT974BHC.A8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-WBLXT974BHC.A8
Interface Transceiver IC 754-WBLXT974BHC.A8
IC ENET 10/100QUAD TXCVR 160HQFP Product overview: WBLXT974BHC.A8 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WBLXT974BHC.A8 can be used for catalog matching and distributor lookup.

IC ENET 10/100QUAD TXCVR 160HQFP Product overview: WBLXT974BHC.A8 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WBLXT974BHC.A8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1007860-WBLXT974BHC.A8 754-WBLXT974BHC.A8
Product Name Interface - Interface - Specialized - WBLXT974BHC.A8 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Data Rate 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details