Intel Corporation Embedded - Embedded - Microprocessors - UG80960HD6616SL2GN UG80960HD6616SL2GN

Description
Manufacturer: Intel Win Source Part Number: 901876-UG80960HD6616 SL2GN Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 66MHz 208-SQFP (28x28) Core Processor: i960 Speed: 66MHz Package: Tray Package: 208-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-SQFP (28x28) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 901876-UG80960HD6616 SL2GN Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 66MHz 208-SQFP (28x28) Core Processor: i960 Speed: 66MHz Package: Tray Package: 208-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-SQFP (28x28) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - UG80960HD6616SL2GN - 901876-UG80960HD6616SL2GN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - UG80960HD6616SL2GN
901876-UG80960HD6616SL2GN
Embedded - Embedded - Microprocessors - UG80960HD6616SL2GN 901876-UG80960HD6616SL2GN
Manufacturer: Intel Win Source Part Number: 901876-UG80960HD6616 SL2GN Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 66MHz 208-SQFP (28x28) Core Processor: i960 Speed: 66MHz Package: Tray Package: 208-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-SQFP (28x28) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 901876-UG80960HD6616SL2GN
Series: i960
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 66MHz 208-SQFP (28x28)
Core Processor: i960
Speed: 66MHz
Package: Tray
Package: 208-QFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 208-SQFP (28x28)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 5 (48 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-UG80960HD6616SL2GN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-UG80960HD6616SL2GN
66MHZ Embedded Microprocessor MPU 694-UG80960HD6616SL2GN
IC MPU I960 66MHZ 208SQFP Product overview: UG80960HD6616SL2GN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UG80960HD6616SL2 GN can be used for catalog matching and distributor lookup.

IC MPU I960 66MHZ 208SQFP Product overview: UG80960HD6616SL2GN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UG80960HD6616SL2GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - UG80960HD6616SL2GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
UG80960HD6616SL2GN
Microprocessors UG80960HD6616SL2GN
i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 208-SQFP (28x28)

i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 208-SQFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
UG80960HD6616SL2GN
Integrated Circuits (ICs) - Embedded - Microprocessors UG80960HD6616SL2GN
IC MPU I960 66MHZ 208SQFP

IC MPU I960 66MHZ 208SQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 901876-UG80960HD6616SL2GN 694-UG80960HD6616SL2GN UG80960HD6616SL2GN UG80960HD6616SL2GN
Product Name Embedded - Embedded - Microprocessors - UG80960HD6616SL2GN 66MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type QFP; Other; 208-SQFP (28x28) QFP; Other; 208-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - MA330024 - 1009483-MA330024 - Win Source Electronics
Specs
Package Type Other; Module
Pin Count 100
View Details