The Intel TXN22125D000000 is a quad-rate SFP optical transceiver designed for Fibre Channel and Gigabit Ethernet applications, supporting data rates of 4.25, 2.125, and 1.0625 Gbps over single-mode fiber using a 1310 nm DFB laser. It operates up to 10 km and is compliant with SFP MSA, Fibre Channel FC-PI, and IEC 60825 and IEC 60950 safety standards. The module features digital diagnostics monitoring (SFF-8472), a single +3.3 V power supply, TTL loss of signal output, and is RoHS compliant. It is hot-pluggable, housed in an LC duplex receptacle, and operates within a temperature range of -30 to 85 °C.
TXRX OPT SFP 10KM 1310NM SINGLE Product overview: TXN22125D000000 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-TXN22125D000000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-TXN22125D000000 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |