Intel Corporation 16-bit 20MHz Embedded Microprocessor MPU TS80C188EB20

Description
Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microprocessor MPU - 694-TS80C188EB20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-TS80C188EB20
16-bit 20MHz Embedded Microprocessor MPU 694-TS80C188EB20
Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EB20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C188EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EB20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-TS80C188EB20
Product Name 16-bit 20MHz Embedded Microprocessor MPU
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 3805U (2M Cache, 1.90 GHz) - 3805U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details