Intel Corporation Embedded - Embedded - Microprocessors - TS80C186XL20 TS80C186XL20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016915-TS80C186XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Access Time: 20 µs Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Alternative Parts (Cross-Reference): TS80C186XL20TS80C186 XL-20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016915-TS80C186XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Access Time: 20 µs Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Alternative Parts (Cross-Reference): TS80C186XL20TS80C186 XL-20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TS80C186XL20 - 1016915-TS80C186XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS80C186XL20
1016915-TS80C186XL20
Embedded - Embedded - Microprocessors - TS80C186XL20 1016915-TS80C186XL20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016915-TS80C186XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Access Time: 20 µs Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Alternative Parts (Cross-Reference): TS80C186XL20TS80C186 XL-20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016915-TS80C186XL20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Access Time: 20 µs
Number of Pins: 80
Categories: Embedded - Microprocessors
Case / Package: PQFP
Alternative Parts (Cross-Reference): TS80C186XL20TS80C186XL-20;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-TS80C186XL20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-TS80C186XL20
16-bit 20MHz Embedded Microprocessor MPU 694-TS80C186XL20
Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C186XL20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, PQFP80, EIAJ, QFP-80 Product overview: TS80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C186XL20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1016915-TS80C186XL20 694-TS80C186XL20
Product Name Embedded - Embedded - Microprocessors - TS80C186XL20 16-bit 20MHz Embedded Microprocessor MPU
Package Type QFP; Other; PQFP
Pin Count 80 80
Operating Temperature 0 C (32 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 887 (2M Cache, 1.50 GHz) - 887 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details