Intel Corporation Embedded - Embedded - Microprocessors - TS80C186EB25 TS80C186EB25

Description
Manufacturer: Intel Win Source Part Number: 1274480-TS80C186EB25 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1274480-TS80C186EB25 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TS80C186EB25 - 1274480-TS80C186EB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS80C186EB25
1274480-TS80C186EB25
Embedded - Embedded - Microprocessors - TS80C186EB25 1274480-TS80C186EB25
Manufacturer: Intel Win Source Part Number: 1274480-TS80C186EB25 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1274480-TS80C186EB25
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
16-bit Embedded Microprocessor MPU - 694-TS80C186EB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microprocessor MPU
694-TS80C186EB25
16-bit Embedded Microprocessor MPU 694-TS80C186EB25
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS Product overview: TS80C186EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C186EB25 can be used for catalog matching and distributor lookup.

16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS Product overview: TS80C186EB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C186EB25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1274480-TS80C186EB25 694-TS80C186EB25
Product Name Embedded - Embedded - Microprocessors - TS80C186EB25 16-bit Embedded Microprocessor MPU
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - EN80C188XL-20 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details