Intel Corporation Embedded - Embedded - Microcontrollers - TN80C251TB24 TN80C251TB24

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100612-TN80C251TB24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 1 kB Oscillator Type: External Access Time: 24 µs Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100612-TN80C251TB24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 1 kB Oscillator Type: External Access Time: 24 µs Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TN80C251TB24 - 1100612-TN80C251TB24 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN80C251TB24
1100612-TN80C251TB24
Embedded - Embedded - Microcontrollers - TN80C251TB24 1100612-TN80C251TB24
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100612-TN80C251TB24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 1 kB Oscillator Type: External Access Time: 24 µs Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 32

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100612-TN80C251TB24
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: ROMless
Peripherals: PWM, WDT
RAM Size: 1 kB
Oscillator Type: External
Access Time: 24 µs
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32

Buy Now
8-bit 24MHz Embedded Microcontroller MCU - 685-TN80C251TB24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24MHz Embedded Microcontroller MCU
685-TN80C251TB24
8-bit 24MHz Embedded Microcontroller MCU 685-TN80C251TB24
Microcontroller, 8-Bit, 80251 CPU, 24MHz, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: TN80C251TB24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C251TB24 can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, 80251 CPU, 24MHz, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: TN80C251TB24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C251TB24 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1100612-TN80C251TB24 685-TN80C251TB24
Product Name Embedded - Embedded - Microcontrollers - TN80C251TB24 8-bit 24MHz Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers