Intel Corporation 16-bit 20MHz Embedded Microprocessor MPU TN80C186EB20

Description
Microprocessor, 16-Bit, 20MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 20MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microprocessor MPU - 694-TN80C186EB20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-TN80C186EB20
16-bit 20MHz Embedded Microprocessor MPU 694-TN80C186EB20
Microprocessor, 16-Bit, 20MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: TN80C186EB20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TN80C186EB20 - 052314-TN80C186EB20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C186EB20
052314-TN80C186EB20
Embedded - Embedded - Microprocessors - TN80C186EB20 052314-TN80C186EB20
Manufacturer: Intel Win Source Part Number: 052314-TN80C186EB20 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 052314-TN80C186EB20
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TN80C186EB20 052314-TN80C186EB20
Product Name 16-bit 20MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TN80C186EB20
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0112T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D28C-LD1G-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
6 suppliers