Manufacturer: Intel
Win Source Part Number: 136376-TN80960SA16
Packaging: Tube/Rail
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-PLCC
Speed(Frequency): 16MHz
Security Package / Case: 84-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MPU I960 16MHZ 84PLCC Product overview: TN80960SA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80960SA16 can be used for catalog matching and distributor lookup.
IC MPU I960 16MHZ 84PLCC
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 84-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 136376-TN80960SA16 | 694-TN80960SA16 | TN80960SA16 | TN80960SA16 |
| Product Name | Embedded - Embedded - Microprocessors - TN80960SA16 | 16MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 5.0V | |||
| Package Type | PLCC; Other; 84-PLCC | Other; LCC | Other; 84-LCC (J-Lead) |