Intel Corporation Interface - Interface - Controllers - TL82543GC S L4AC TL82543GC S L4AC

Description
Manufacturer: Intel Win Source Part Number: 052313-TL82543GC S L4AC Packaging: Tray Protocol: Ethernet Categories: Integrated Circuits Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 052313-TL82543GC S L4AC Packaging: Tray Protocol: Ethernet Categories: Integrated Circuits Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TL82543GC S L4AC - 052313-TL82543GC S L4AC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TL82543GC S L4AC
052313-TL82543GC S L4AC
Interface - Interface - Controllers - TL82543GC S L4AC 052313-TL82543GC S L4AC
Manufacturer: Intel Win Source Part Number: 052313-TL82543GC S L4AC Packaging: Tray Protocol: Ethernet Categories: Integrated Circuits Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 052313-TL82543GC S L4AC
Packaging: Tray
Protocol: Ethernet
Categories: Integrated Circuits
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 052313-TL82543GC S L4AC
Product Name Interface - Interface - Controllers - TL82543GC S L4AC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
 - 2EDN8523RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8
View Details
SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
Single Schmitt trigger buffer - 74AHC1G17GVH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers