Flash, 512KX16, 90ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F800C3BA90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F800C3BA90 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 216245-TE28F800C3BA9
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
FLASH - Boot Block Memory IC 8Mbit Parallel 90 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-TE28F800C3BA90 | 216245-TE28F800C3BA90 | TE28F800C3BA90 | TE28F800C3BA90 |
| Product Name | Memory IC and Storage Component | Integrated Circuits(ICs) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | ||
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |