Intel Corporation Integrated Circuits(ICs) TE28F320B3BD70

Description
Manufacturer: Intel Win Source Part Number: 216221-TE28F320B3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: TE28F320B3B Alternative Parts (Cross-Reference): AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; AT49BV320C-70TI SL081 ; Introduction Date: August 18, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 216221-TE28F320B3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: TE28F320B3B Alternative Parts (Cross-Reference): AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; AT49BV320C-70TI SL081 ; Introduction Date: August 18, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 216221-TE28F320B3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
216221-TE28F320B3BD70
Integrated Circuits(ICs) 216221-TE28F320B3BD70
Manufacturer: Intel Win Source Part Number: 216221-TE28F320B3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: TE28F320B3B Alternative Parts (Cross-Reference): AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; AT49BV320C-70TI SL081 ; Introduction Date: August 18, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 216221-TE28F320B3BD70
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: TE28F320B3B
Alternative Parts (Cross-Reference): AT49BV320C-70TI; AT49BV320C-70TU; AT49BV320C-70TU SL081; AT49BV320C-70TI SL081 ;
Introduction Date: August 18, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-TE28F320B3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TE28F320B3BD70
Memory IC and Storage Component 774-TE28F320B3BD70
Flash, 2MX16, 70ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F320B3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F320B3BD70 can be used for catalog matching and distributor lookup.

Flash, 2MX16, 70ns, PDSO48, 12 X 20 MM, TSOP-48 Product overview: TE28F320B3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TE28F320B3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 216221-TE28F320B3BD70 774-TE28F320B3BD70
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Number of Words 2097152 k
Unlock Full Specs
to access all available technical data

Similar Products

3V 1Bit Memory IC and Storage Component - 774-S25FL064P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Address Bus Width 8 bits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details