Intel Corporation Embedded Microprocessor MPU TE28F200B5T80

Description
SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT Product overview: TE28F200B5T80 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TE28F200B5T80 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT Product overview: TE28F200B5T80 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TE28F200B5T80 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-TE28F200B5T80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TE28F200B5T80
Embedded Microprocessor MPU 694-TE28F200B5T80
SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT Product overview: TE28F200B5T80 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TE28F200B5T80 can be used for catalog matching and distributor lookup.

SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT Product overview: TE28F200B5T80 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TE28F200B5T80 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TE28F200B5T80 - 1266546-TE28F200B5T80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TE28F200B5T80
1266546-TE28F200B5T80
Embedded - Embedded - Microprocessors - TE28F200B5T80 1266546-TE28F200B5T80
Manufacturer: Intel Win Source Part Number: 1266546-TE28F200B5T8 0 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1266546-TE28F200B5T80
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TE28F200B5T80 1266546-TE28F200B5T80
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TE28F200B5T80
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details