Product overview: TD87C51FA1SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TD87C51FA1SF76 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012196-TD87C51FA1SF
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 8 kB
RAM Size: 256 B
Access Time: 16 µs
Number of Pins: 40
Categories: Embedded - Microcontrollers
Case / Package: CDIP
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): TD87C51FA1SF76TD87C5
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.5 W
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Core Architecture: 8051
Number of Programmable I/O: 32
Number of Timers/Counters: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TD87C51FA1SF76 | 1012196-TD87C51FA1SF76 |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TD87C51FA1SF76 |
| RAM | 0.2560 KB | 0.2560 KB |
| Supply Voltage | 5 volts | 5 volts |
| Package Type | Other; CDIP | CDIP; Other; CDIP |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Data Bus | 8 Bit |