Intel Corporation 25MHZ Embedded Microprocessor MPU TA80960KB25

Description
IC MPU I960 25MHZ 132PGA Product overview: TA80960KB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KB25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I960 25MHZ 132PGA Product overview: TA80960KB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KB25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-TA80960KB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-TA80960KB25
25MHZ Embedded Microprocessor MPU 694-TA80960KB25
IC MPU I960 25MHZ 132PGA Product overview: TA80960KB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KB25 can be used for catalog matching and distributor lookup.

IC MPU I960 25MHZ 132PGA Product overview: TA80960KB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80960KB25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TA80960KB25 - 1232703-TA80960KB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TA80960KB25
1232703-TA80960KB25
Embedded - Embedded - Microprocessors - TA80960KB25 1232703-TA80960KB25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232703-TA80960KB25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Access Time: 25 µs Number of Pins: 132 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TA80960KB-25; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232703-TA80960KB25
Packaging: Bulk
Voltage: 5 V
Frequency: 25 MHz
Access Time: 25 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): TA80960KB-25;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TA80960KB25 1232703-TA80960KB25
Product Name 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TA80960KB25
Package Type Other; PGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP4013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
1.5GHZ Embedded Microprocessor MPU - 694-AM5716ABCXA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details