Intel Corporation 160GB Memory IC and Storage Component SSDSA2MH160G1C1

Description
SSD, INTEL X-25, 160G SATA II, 2.5IN - Drive Type:Internal; Drive Size:2.5"; Drive Interface:SATA; Hard Drive Capacity:160GB; Drive Size - Imperial:2.5"; Product overview: SSDSA2MH160G1C1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 160GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SSDSA2MH160G1C1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SSD, INTEL X-25, 160G SATA II, 2.5IN - Drive Type:Internal; Drive Size:2.5"; Drive Interface:SATA; Hard Drive Capacity:160GB; Drive Size - Imperial:2.5"; Product overview: SSDSA2MH160G1C1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 160GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SSDSA2MH160G1C1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160GB Memory IC and Storage Component - 503-SSDSA2MH160G1C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160GB Memory IC and Storage Component
503-SSDSA2MH160G1C1
160GB Memory IC and Storage Component 503-SSDSA2MH160G1C1
SSD, INTEL X-25, 160G SATA II, 2.5IN - Drive Type:Internal; Drive Size:2.5"; Drive Interface:SATA; Hard Drive Capacity:160GB; Drive Size - Imperial:2.5"; Product overview: SSDSA2MH160G1C1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 160GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SSDSA2MH160G1C1 can be used for catalog matching and distributor lookup.

SSD, INTEL X-25, 160G SATA II, 2.5IN - Drive Type:Internal; Drive Size:2.5"; Drive Interface:SATA; Hard Drive Capacity:160GB; Drive Size - Imperial:2.5"; Product overview: SSDSA2MH160G1C1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 160GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SSDSA2MH160G1C1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 503-SSDSA2MH160G1C1
Product Name 160GB Memory IC and Storage Component
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details