Intel Corporation OEM Souring SRHSM

Description
Category: OEM Souring Win Source Part Number: 1463454-SRHSM Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463454-SRHSM Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463454-SRHSM - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463454-SRHSM
OEM Souring 1463454-SRHSM
Category: OEM Souring Win Source Part Number: 1463454-SRHSM Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463454-SRHSM
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463454-SRHSM
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
DS90CR481 48-Bit LVDS Channel Link Serializer - 65 - 112 MHz - DS90CR481VJD/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details