Intel Corporation OEM Souring SRHSJ

Description
Category: OEM Souring Win Source Part Number: 1463451-SRHSJ Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463451-SRHSJ Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463451-SRHSJ - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463451-SRHSJ
OEM Souring 1463451-SRHSJ
Category: OEM Souring Win Source Part Number: 1463451-SRHSJ Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463451-SRHSJ
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463451-SRHSJ
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 60100
User I/Os 350 pins
View Details
LMH0340 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0340SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 475 milliwatts
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details