Standard High-Speed PAL<R> Circuits 20-CDIP -55 to 125
SPLD PAL Family 25MHz 5V 20-Pin CDIP Tube Product overview: PAL16R4AMJB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 25MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16R4AMJB can be used for catalog matching and distributor lookup.
PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-CDIP
* Programmable Logic Device (PLD) IC Macrocells
STANDARD HIGH-SPEED PAL CIRCUITS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL16R4AMJB | 719-PAL16R4AMJB | PAL16R4AMJB | PAL16R4AMJB | PAL16R4AMJB |
| Product Name | PAL16R4AM Standard High-Speed PAL<R> Circuits | 25MHz 5V FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | Other; CDIP | Other; 20-CDIP (0.300\", 7.62mm) | CDIP |