Intel Corporation OEM Souring SRHHW

Description
Category: OEM Souring Win Source Part Number: 1463476-SRHHW Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463476-SRHHW Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463476-SRHHW - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463476-SRHHW
OEM Souring 1463476-SRHHW
Category: OEM Souring Win Source Part Number: 1463476-SRHHW Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463476-SRHHW
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463476-SRHHW
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX20CF484I6 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 230 pins
View Details
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LF/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; VQFN-MR
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details