Intel Corporation OEM Souring SRHHP

Description
Category: OEM Souring Win Source Part Number: 1463473-SRHHP Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463473-SRHHP Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463473-SRHHP - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463473-SRHHP
OEM Souring 1463473-SRHHP
Category: OEM Souring Win Source Part Number: 1463473-SRHHP Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463473-SRHHP
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463473-SRHHP
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-10JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 32 pins
Propagation Delay 10 ns
View Details
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 170 MHz
View Details
2 suppliers
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46620GCT-ND - DigiKey
Specs
Device Type CPLD
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details