Intel Corporation OEM Souring SRHHL

Description
Category: OEM Souring Win Source Part Number: 1463470-SRHHL Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463470-SRHHL Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463470-SRHHL - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463470-SRHHL
OEM Souring 1463470-SRHHL
Category: OEM Souring Win Source Part Number: 1463470-SRHHL Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463470-SRHHL
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463470-SRHHL
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 196 pins
View Details
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124IVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details