Intel Corporation OEM Souring SRHHH

Description
Category: OEM Souring Win Source Part Number: 1463467-SRHHH Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463467-SRHHH Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463467-SRHHH - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463467-SRHHH
OEM Souring 1463467-SRHHH
Category: OEM Souring Win Source Part Number: 1463467-SRHHH Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463467-SRHHH
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463467-SRHHH
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C5 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 334 pins
View Details
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUFX - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 600 milliamps
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1225A-1PLG84I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 2500
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details