Intel Corporation Interface Transceiver IC SLXT361QE.A2

Description
IC TRANSCEIVER 1 PORT 44QFP Product overview: SLXT361QE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLXT361QE.A2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER 1 PORT 44QFP Product overview: SLXT361QE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLXT361QE.A2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SLXT361QE.A2
Interface Transceiver IC 710-SLXT361QE.A2
IC TRANSCEIVER 1 PORT 44QFP Product overview: SLXT361QE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLXT361QE.A2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1 PORT 44QFP Product overview: SLXT361QE.A2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLXT361QE.A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SLXT361QE.A2 - 784788-SLXT361QE.A2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SLXT361QE.A2
784788-SLXT361QE.A2
Interface - Interface - Drivers, Receivers, Transceivers - SLXT361QE.A2 784788-SLXT361QE.A2
Manufacturer: Intel Win Source Part Number: 784788-SLXT361QE.A2 Packaging: Tray Type: Transceiver Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: E1 Part Status: Obsolete(EOL) Family Name: LXT361 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): WJLXT361LE.A2; Introduction Date: January 09, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 784788-SLXT361QE.A2
Packaging: Tray
Type: Transceiver
Package: 44-QFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: E1
Part Status: Obsolete(EOL)
Family Name: LXT361
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): WJLXT361LE.A2;
Introduction Date: January 09, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - SLXT361QE.A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SLXT361QE.A2
Drivers, Receivers, Transceivers SLXT361QE.A2
Transceiver E1

Transceiver E1

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SLXT361QE.A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SLXT361QE.A2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SLXT361QE.A2
IC TRANSCEIVER 1 PORT 44QFP

IC TRANSCEIVER 1 PORT 44QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SLXT361QE.A2 784788-SLXT361QE.A2 SLXT361QE.A2 SLXT361QE.A2
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SLXT361QE.A2 Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1900821P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details