Intel Corporation Quad 2.83GHz Embedded Microprocessor MPU SLGYY

Description
Core2 Quad Q9505 (2.83GHz LGA775) Product overview: SLGYY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGYY can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Quad Q9505 (2.83GHz LGA775) Product overview: SLGYY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGYY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.83GHz Embedded Microprocessor MPU - 694-SLGYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83GHz Embedded Microprocessor MPU
694-SLGYY
Quad 2.83GHz Embedded Microprocessor MPU 694-SLGYY
Core2 Quad Q9505 (2.83GHz LGA775) Product overview: SLGYY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGYY can be used for catalog matching and distributor lookup.

Core2 Quad Q9505 (2.83GHz LGA775) Product overview: SLGYY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGYY can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLGYY - 954695-SLGYY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGYY
954695-SLGYY
Embedded - Embedded - Microprocessors - SLGYY 954695-SLGYY
Win Source Part Number: 954695-SLGYY Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954695-SLGYY
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLGYY 954695-SLGYY
Product Name Quad 2.83GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLGYY
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H-2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details