Intel Corporation 2.93GHz Embedded Microprocessor MPU SLGTE

Description
Core2 Duo E7500 (2.93GHz LGA775) Product overview: SLGTE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo E7500 (2.93GHz LGA775) Product overview: SLGTE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.93GHz Embedded Microprocessor MPU - 694-SLGTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.93GHz Embedded Microprocessor MPU
694-SLGTE
2.93GHz Embedded Microprocessor MPU 694-SLGTE
Core2 Duo E7500 (2.93GHz LGA775) Product overview: SLGTE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTE can be used for catalog matching and distributor lookup.

Core2 Duo E7500 (2.93GHz LGA775) Product overview: SLGTE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLGTE - 954833-SLGTE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGTE
954833-SLGTE
Embedded - Embedded - Microprocessors - SLGTE 954833-SLGTE
Win Source Part Number: 954833-SLGTE Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954833-SLGTE
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLGTE 954833-SLGTE
Product Name 2.93GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLGTE
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details