Intel Corporation Embedded - Embedded - Microprocessors - SLGPQ SLGPQ

Description
Win Source Part Number: 954373-SLGPQ Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954373-SLGPQ Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLGPQ - 954373-SLGPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGPQ
954373-SLGPQ
Embedded - Embedded - Microprocessors - SLGPQ 954373-SLGPQ
Win Source Part Number: 954373-SLGPQ Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954373-SLGPQ
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.1GHz Embedded Microprocessor MPU - 694-SLGPQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1GHz Embedded Microprocessor MPU
694-SLGPQ
1.1GHz Embedded Microprocessor MPU 694-SLGPQ
Atom 1.1GHz (Z510P) Product overview: SLGPQ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGPQ can be used for catalog matching and distributor lookup.

Atom 1.1GHz (Z510P) Product overview: SLGPQ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGPQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954373-SLGPQ 694-SLGPQ
Product Name Embedded - Embedded - Microprocessors - SLGPQ 1.1GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details