Intel Corporation 2.2GHz Embedded Microprocessor MPU SLGJL

Description
Pentium T4400 (2.2GHz S478) Product overview: SLGJL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGJL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pentium T4400 (2.2GHz S478) Product overview: SLGJL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGJL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2GHz Embedded Microprocessor MPU - 694-SLGJL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2GHz Embedded Microprocessor MPU
694-SLGJL
2.2GHz Embedded Microprocessor MPU 694-SLGJL
Pentium T4400 (2.2GHz S478) Product overview: SLGJL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGJL can be used for catalog matching and distributor lookup.

Pentium T4400 (2.2GHz S478) Product overview: SLGJL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGJL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLGJL - 954976-SLGJL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGJL
954976-SLGJL
Embedded - Embedded - Microprocessors - SLGJL 954976-SLGJL
Win Source Part Number: 954976-SLGJL Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954976-SLGJL
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLGJL 954976-SLGJL
Product Name 2.2GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLGJL
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3354 Sitara Processor - AM3354BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details