Intel Corporation Embedded - Embedded - Microprocessors - SLGF5 SLGF5

Description
Win Source Part Number: 954925-SLGF5 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954925-SLGF5 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLGF5 - 954925-SLGF5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGF5
954925-SLGF5
Embedded - Embedded - Microprocessors - SLGF5 954925-SLGF5
Win Source Part Number: 954925-SLGF5 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954925-SLGF5
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.20GHz Embedded Microprocessor MPU - 694-SLGF5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.20GHz Embedded Microprocessor MPU
694-SLGF5
2.20GHz Embedded Microprocessor MPU 694-SLGF5
Core2 Duo T6600 (2.20GHz u-FCPGA) Product overview: SLGF5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGF5 can be used for catalog matching and distributor lookup.

Core2 Duo T6600 (2.20GHz u-FCPGA) Product overview: SLGF5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGF5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954925-SLGF5 694-SLGF5
Product Name Embedded - Embedded - Microprocessors - SLGF5 2.20GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details