Intel Corporation 64bit 1.73GHz Embedded Microprocessor MPU AT80612002931ABS LBWG

Description
MPU Xeon® Processor LC3528 RISC 64bit 45nm 1.73GHz 1366-Pin FCLGA Tray Product overview: AT80612002931ABS LBWG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612002931ABS LBWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU Xeon® Processor LC3528 RISC 64bit 45nm 1.73GHz 1366-Pin FCLGA Tray Product overview: AT80612002931ABS LBWG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612002931ABS LBWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64bit 1.73GHz Embedded Microprocessor MPU - 694-AT80612002931ABS LBWG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1.73GHz Embedded Microprocessor MPU
694-AT80612002931ABS LBWG
64bit 1.73GHz Embedded Microprocessor MPU 694-AT80612002931ABS LBWG
MPU Xeon® Processor LC3528 RISC 64bit 45nm 1.73GHz 1366-Pin FCLGA Tray Product overview: AT80612002931ABS LBWG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612002931ABS LBWG can be used for catalog matching and distributor lookup.

MPU Xeon® Processor LC3528 RISC 64bit 45nm 1.73GHz 1366-Pin FCLGA Tray Product overview: AT80612002931ABS LBWG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80612002931ABS LBWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AT80612002931ABS LBWG - 1020092-AT80612002931ABS LBWG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80612002931ABS LBWG
1020092-AT80612002931ABS LBWG
Embedded - Embedded - Microprocessors - AT80612002931ABS LBWG 1020092-AT80612002931ABS LBWG
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020092-AT8061200293 1ABS LBWG Frequency: 1.73 GHz Number of Pins: 1366 Categories: Embedded - Microprocessors Max Frequency: 1.73 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSN1VNBAT806120 02931AB SLBWG; AT80612002931AB(SLBW G); AT80612002931AB/SLBW G; AT80612002931ABSLBWG ; AT80612002931AB_SLBW G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 79 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000, 8542310000 Max Supply Voltage: 1.5 V Min Supply Voltage: 1 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020092-AT80612002931ABS LBWG
Frequency: 1.73 GHz
Number of Pins: 1366
Categories: Embedded - Microprocessors
Max Frequency: 1.73 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): AT80614003591ABS LBWY; AT80602000801AAS LBF9; AT80602002265ABS LBFW; P5020NSN1VNBAT80612002931AB SLBWG; AT80612002931AB(SLBWG); AT80612002931AB/SLBWG; AT80612002931ABSLBWG; AT80612002931AB_SLBWG;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 79 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.5 V
Min Supply Voltage: 1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80612002931ABS LBWG 1020092-AT80612002931ABS LBWG
Product Name 64bit 1.73GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80612002931ABS LBWG
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Intel® Celeron® Processor 807UE (1M Cache, 1.00 GHz) - 807UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details