Intel Corporation Embedded - Embedded - Microprocessors - SLBZY SLBZY

Description
Win Source Part Number: 955336-SLBZY Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955336-SLBZY Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBZY - 955336-SLBZY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBZY
955336-SLBZY
Embedded - Embedded - Microprocessors - SLBZY 955336-SLBZY
Win Source Part Number: 955336-SLBZY Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955336-SLBZY
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.00 GHz Embedded Microprocessor MPU - 694-SLBZY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.00 GHz Embedded Microprocessor MPU
694-SLBZY
2.00 GHz Embedded Microprocessor MPU 694-SLBZY
Celeron P4600 (2.00 GHz) Product overview: SLBZY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBZY can be used for catalog matching and distributor lookup.

Celeron P4600 (2.00 GHz) Product overview: SLBZY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBZY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955336-SLBZY 694-SLBZY
Product Name Embedded - Embedded - Microprocessors - SLBZY 2.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Microprocessors - EN80C186EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details