Intel Corporation 1.33GHz Embedded Microprocessor MPU SLBXP

Description
Core i5-470UM (1.33GHz BGA1288) Product overview: SLBXP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBXP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-470UM (1.33GHz BGA1288) Product overview: SLBXP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBXP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.33GHz Embedded Microprocessor MPU - 694-SLBXP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHz Embedded Microprocessor MPU
694-SLBXP
1.33GHz Embedded Microprocessor MPU 694-SLBXP
Core i5-470UM (1.33GHz BGA1288) Product overview: SLBXP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBXP can be used for catalog matching and distributor lookup.

Core i5-470UM (1.33GHz BGA1288) Product overview: SLBXP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBXP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBXP - 953951-SLBXP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBXP
953951-SLBXP
Embedded - Embedded - Microprocessors - SLBXP 953951-SLBXP
Win Source Part Number: 953951-SLBXP Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953951-SLBXP
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBXP 953951-SLBXP
Product Name 1.33GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBXP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9131NJE1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details