Intel Corporation Embedded - Embedded - Microprocessors - SLBPK SLBPK

Description
Win Source Part Number: 954190-SLBPK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954190-SLBPK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBPK - 954190-SLBPK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBPK
954190-SLBPK
Embedded - Embedded - Microprocessors - SLBPK 954190-SLBPK
Win Source Part Number: 954190-SLBPK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954190-SLBPK
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-SLBPK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SLBPK
Embedded Microprocessor MPU 694-SLBPK
Core i3-350M (2.26G) Product overview: SLBPK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBPK can be used for catalog matching and distributor lookup.

Core i3-350M (2.26G) Product overview: SLBPK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBPK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954190-SLBPK 694-SLBPK
Product Name Embedded - Embedded - Microprocessors - SLBPK Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details