Intel Corporation 2.13GHz Embedded Microprocessor MPU SLBMK

Description
Core i7-640LM (2.13GHz BGA1288) Product overview: SLBMK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-640LM (2.13GHz BGA1288) Product overview: SLBMK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.13GHz Embedded Microprocessor MPU - 694-SLBMK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13GHz Embedded Microprocessor MPU
694-SLBMK
2.13GHz Embedded Microprocessor MPU 694-SLBMK
Core i7-640LM (2.13GHz BGA1288) Product overview: SLBMK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMK can be used for catalog matching and distributor lookup.

Core i7-640LM (2.13GHz BGA1288) Product overview: SLBMK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMK can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBMK - 953555-SLBMK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBMK
953555-SLBMK
Embedded - Embedded - Microprocessors - SLBMK 953555-SLBMK
Win Source Part Number: 953555-SLBMK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953555-SLBMK
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBMK 953555-SLBMK
Product Name 2.13GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBMK
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2022 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details