Intel Corporation Embedded - Embedded - Microprocessors - SLBLD SLBLD

Description
Win Source Part Number: 954641-SLBLD Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954641-SLBLD Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBLD - 954641-SLBLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBLD
954641-SLBLD
Embedded - Embedded - Microprocessors - SLBLD 954641-SLBLD
Win Source Part Number: 954641-SLBLD Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954641-SLBLD
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.66GHz Embedded Microprocessor MPU - 694-SLBLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.66GHz Embedded Microprocessor MPU
694-SLBLD
2.66GHz Embedded Microprocessor MPU 694-SLBLD
Xeon X3450 (2.66GHz LGA1156) Product overview: SLBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBLD can be used for catalog matching and distributor lookup.

Xeon X3450 (2.66GHz LGA1156) Product overview: SLBLD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBLD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954641-SLBLD 694-SLBLD
Product Name Embedded - Embedded - Microprocessors - SLBLD 2.66GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details