Intel Corporation 1.86GHz LGA Embedded Microprocessor MPU SLBEZ

Description
Xeon E5502 (1.86GHz LGA-1366) Product overview: SLBEZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBEZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon E5502 (1.86GHz LGA-1366) Product overview: SLBEZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBEZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.86GHz LGA Embedded Microprocessor MPU - 694-SLBEZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.86GHz LGA Embedded Microprocessor MPU
694-SLBEZ
1.86GHz LGA Embedded Microprocessor MPU 694-SLBEZ
Xeon E5502 (1.86GHz LGA-1366) Product overview: SLBEZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBEZ can be used for catalog matching and distributor lookup.

Xeon E5502 (1.86GHz LGA-1366) Product overview: SLBEZ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBEZ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBEZ - 954504-SLBEZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBEZ
954504-SLBEZ
Embedded - Embedded - Microprocessors - SLBEZ 954504-SLBEZ
Win Source Part Number: 954504-SLBEZ Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954504-SLBEZ
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBEZ 954504-SLBEZ
Product Name 1.86GHz LGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBEZ
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3894ACYG120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Pentium® Processor 987 (2M Cache, 1.50 GHz) - 987 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 217
View Details
7 suppliers