Intel Corporation Embedded - Embedded - Microprocessors - SLAZR SLAZR

Description
Win Source Part Number: 954936-SLAZR Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954936-SLAZR Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLAZR - 954936-SLAZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLAZR
954936-SLAZR
Embedded - Embedded - Microprocessors - SLAZR 954936-SLAZR
Win Source Part Number: 954936-SLAZR Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954936-SLAZR
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.0GHz Embedded Microprocessor MPU - 694-SLAZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.0GHz Embedded Microprocessor MPU
694-SLAZR
2.0GHz Embedded Microprocessor MPU 694-SLAZR
Core2 Duo T5870 (2.0GHz Micro-FCPGA) Product overview: SLAZR from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAZR can be used for catalog matching and distributor lookup.

Core2 Duo T5870 (2.0GHz Micro-FCPGA) Product overview: SLAZR from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAZR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954936-SLAZR 694-SLAZR
Product Name Embedded - Embedded - Microprocessors - SLAZR 2.0GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM3354 Sitara Processor - AM3354BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN12B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers