Intel Corporation Embedded - Embedded - Microprocessors - SLALT SLALT

Description
Win Source Part Number: 954793-SLALT Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954793-SLALT Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLALT - 954793-SLALT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLALT
954793-SLALT
Embedded - Embedded - Microprocessors - SLALT 954793-SLALT
Win Source Part Number: 954793-SLALT Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954793-SLALT
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.60GHz Embedded Microprocessor MPU - 694-SLALT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.60GHz Embedded Microprocessor MPU
694-SLALT
2.60GHz Embedded Microprocessor MPU 694-SLALT
Core2 Duo E4700 (2.60GHz LGA775) Product overview: SLALT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLALT can be used for catalog matching and distributor lookup.

Core2 Duo E4700 (2.60GHz LGA775) Product overview: SLALT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLALT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954793-SLALT 694-SLALT
Product Name Embedded - Embedded - Microprocessors - SLALT 2.60GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Celeron® Processor 807 (1.5M Cache, 1.50 GHz) - 807 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
Microprocessors - 150-ATSAMA5D28C-LD1G-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers