Intel Corporation 2.00GHz Embedded Microprocessor MPU SLA3F

Description
Core2 Duo E4400 (2.00GHz LGA775) Product overview: SLA3F from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA3F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo E4400 (2.00GHz LGA775) Product overview: SLA3F from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA3F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.00GHz Embedded Microprocessor MPU - 694-SLA3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.00GHz Embedded Microprocessor MPU
694-SLA3F
2.00GHz Embedded Microprocessor MPU 694-SLA3F
Core2 Duo E4400 (2.00GHz LGA775) Product overview: SLA3F from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA3F can be used for catalog matching and distributor lookup.

Core2 Duo E4400 (2.00GHz LGA775) Product overview: SLA3F from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA3F can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLA3F - 954797-SLA3F - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLA3F
954797-SLA3F
Embedded - Embedded - Microprocessors - SLA3F 954797-SLA3F
Win Source Part Number: 954797-SLA3F Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954797-SLA3F
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLA3F 954797-SLA3F
Product Name 2.00GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLA3F
Unlock Full Specs
to access all available technical data

Similar Products

 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G45C-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 324
View Details
5 suppliers