Intel Corporation 2.8GHz Embedded Microprocessor MPU SL94S

Description
PD 920 2.8GHz (LGA775) Product overview: SL94S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL94S can be used for catalog matching and distributor lookup.
Request a Quote
Description
PD 920 2.8GHz (LGA775) Product overview: SL94S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL94S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.8GHz Embedded Microprocessor MPU - 694-SL94S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8GHz Embedded Microprocessor MPU
694-SL94S
2.8GHz Embedded Microprocessor MPU 694-SL94S
PD 920 2.8GHz (LGA775) Product overview: SL94S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL94S can be used for catalog matching and distributor lookup.

PD 920 2.8GHz (LGA775) Product overview: SL94S from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL94S can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL94S - 955015-SL94S - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL94S
955015-SL94S
Embedded - Embedded - Microprocessors - SL94S 955015-SL94S
Win Source Part Number: 955015-SL94S Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955015-SL94S
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL94S 955015-SL94S
Product Name 2.8GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL94S
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - CS80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details