Intel Corporation Embedded - Embedded - Microprocessors - SL8MN SL8MN

Description
Win Source Part Number: 954852-SL8MN Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954852-SL8MN Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL8MN - 954852-SL8MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL8MN
954852-SL8MN
Embedded - Embedded - Microprocessors - SL8MN 954852-SL8MN
Win Source Part Number: 954852-SL8MN Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954852-SL8MN
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-SL8MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SL8MN
Embedded Microprocessor MPU 694-SL8MN
Mobile Celeron 1.6 380 uFCPGA Product overview: SL8MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MN can be used for catalog matching and distributor lookup.

Mobile Celeron 1.6 380 uFCPGA Product overview: SL8MN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954852-SL8MN 694-SL8MN
Product Name Embedded - Embedded - Microprocessors - SL8MN Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tape & Reel (TR)
Clock Speed 528 MHz
View Details
6 suppliers