Intel Corporation 2.8GHz Embedded Microprocessor MPU SL8MA

Description
Xeon 2.8GHz PPGA (S604) Product overview: SL8MA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon 2.8GHz PPGA (S604) Product overview: SL8MA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.8GHz Embedded Microprocessor MPU - 694-SL8MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8GHz Embedded Microprocessor MPU
694-SL8MA
2.8GHz Embedded Microprocessor MPU 694-SL8MA
Xeon 2.8GHz PPGA (S604) Product overview: SL8MA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MA can be used for catalog matching and distributor lookup.

Xeon 2.8GHz PPGA (S604) Product overview: SL8MA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL8MA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL8MA - 955525-SL8MA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL8MA
955525-SL8MA
Embedded - Embedded - Microprocessors - SL8MA 955525-SL8MA
Win Source Part Number: 955525-SL8MA Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955525-SL8MA
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL8MA 955525-SL8MA
Product Name 2.8GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL8MA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details