Intel Corporation 3.20GHz Embedded Microprocessor MPU SL7PW

Description
P4 540J 3.20GHz (LGA775) Product overview: SL7PW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PW can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 540J 3.20GHz (LGA775) Product overview: SL7PW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.20GHz Embedded Microprocessor MPU - 694-SL7PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.20GHz Embedded Microprocessor MPU
694-SL7PW
3.20GHz Embedded Microprocessor MPU 694-SL7PW
P4 540J 3.20GHz (LGA775) Product overview: SL7PW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PW can be used for catalog matching and distributor lookup.

P4 540J 3.20GHz (LGA775) Product overview: SL7PW from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PW can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL7PW - 955558-SL7PW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL7PW
955558-SL7PW
Embedded - Embedded - Microprocessors - SL7PW 955558-SL7PW
Win Source Part Number: 955558-SL7PW Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955558-SL7PW
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL7PW 955558-SL7PW
Product Name 3.20GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL7PW
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details