Intel Corporation Embedded - Embedded - Microprocessors - SL7PG SL7PG

Description
Win Source Part Number: 955514-SL7PG Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955514-SL7PG Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL7PG - 955514-SL7PG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL7PG
955514-SL7PG
Embedded - Embedded - Microprocessors - SL7PG 955514-SL7PG
Win Source Part Number: 955514-SL7PG Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955514-SL7PG
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.4GHz Embedded Microprocessor MPU - 694-SL7PG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4GHz Embedded Microprocessor MPU
694-SL7PG
3.4GHz Embedded Microprocessor MPU 694-SL7PG
Xeon 3.4GHz PPGA (S604) Product overview: SL7PG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PG can be used for catalog matching and distributor lookup.

Xeon 3.4GHz PPGA (S604) Product overview: SL7PG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955514-SL7PG 694-SL7PG
Product Name Embedded - Embedded - Microprocessors - SL7PG 3.4GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
 - C8231A-8 - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details