Intel Corporation Embedded - Embedded - Microprocessors - SL6VL SL6VL

Description
Win Source Part Number: 955502-SL6VL Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955502-SL6VL Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL6VL - 955502-SL6VL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL6VL
955502-SL6VL
Embedded - Embedded - Microprocessors - SL6VL 955502-SL6VL
Win Source Part Number: 955502-SL6VL Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955502-SL6VL
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.0GHz Embedded Microprocessor MPU - 694-SL6VL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.0GHz Embedded Microprocessor MPU
694-SL6VL
2.0GHz Embedded Microprocessor MPU 694-SL6VL
Xeon 2.0GHz PPGA (S603) Product overview: SL6VL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6VL can be used for catalog matching and distributor lookup.

Xeon 2.0GHz PPGA (S603) Product overview: SL6VL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6VL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955502-SL6VL 694-SL6VL
Product Name Embedded - Embedded - Microprocessors - SL6VL 2.0GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - AM3703CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details