Intel Corporation 800A Embedded Microprocessor MPU SL4TF

Description
Celeron 800A (FC PGA) Product overview: SL4TF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL4TF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron 800A (FC PGA) Product overview: SL4TF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL4TF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800A Embedded Microprocessor MPU - 694-SL4TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800A Embedded Microprocessor MPU
694-SL4TF
800A Embedded Microprocessor MPU 694-SL4TF
Celeron 800A (FC PGA) Product overview: SL4TF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL4TF can be used for catalog matching and distributor lookup.

Celeron 800A (FC PGA) Product overview: SL4TF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL4TF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL4TF - 955371-SL4TF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL4TF
955371-SL4TF
Embedded - Embedded - Microprocessors - SL4TF 955371-SL4TF
Win Source Part Number: 955371-SL4TF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955371-SL4TF
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL4TF 955371-SL4TF
Product Name 800A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL4TF
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details